BSI - BS 7657
Specification for cut‑out assemblies up to 100 A rating, for power supply to buildings
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2010 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
May 31, 2022
Cut‑out assemblies up to 100 A rating, for power supply to buildings - Specification
A description is not available for this item.
BS 7657
February 28, 2010
Specification for cut‑out assemblies up to 100 A rating, for power supply to buildings
A description is not available for this item.
July 15, 1993
Specification for Fuses (Cut-Outs), Ancillary Terminal Blocks and Interconnecting Units up to 100 A Rating, for Power Supplies to Buildings
Specifies the requirements and tests for equipment up to 100 A rating on single phase, or one phase of a three phase low-voltage public electricity supply system up to 440 V a.c at 50 Hz with the...
July 15, 1993
Fuses (Cut-Outs), Ancillary Terminal Blocks and Interconnecting Units up to 100 A Rating, for Power Supplies to Buildings
A description is not available for this item.