BSI - BS 7657

Specification for Fuses (Cut-Outs), Ancillary Terminal Blocks and Interconnecting Units up to 100 A Rating, for Power Supplies to Buildings

inactive
Buy Now
Organization: BSI
Publication Date: 15 July 1993
Status: inactive
Page Count: 24
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electricity supply systems): 91.140.50
scope:

Specifies the requirements and tests for equipment up to 100 A rating on single phase, or one phase of a three phase low-voltage public electricity supply system up to 440 V a.c at 50 Hz with the neutral effectively earthed. To be read in conjunction with BS EN 60947-1

Document History

May 31, 2022
Cut‑out assemblies up to 100 A rating, for power supply to buildings - Specification
A description is not available for this item.
February 28, 2010
Specification for cut‑out assemblies up to 100 A rating, for power supply to buildings
A description is not available for this item.
BS 7657
July 15, 1993
Specification for Fuses (Cut-Outs), Ancillary Terminal Blocks and Interconnecting Units up to 100 A Rating, for Power Supplies to Buildings
Specifies the requirements and tests for equipment up to 100 A rating on single phase, or one phase of a three phase low-voltage public electricity supply system up to 440 V a.c at 50 Hz with the...
July 15, 1993
Fuses (Cut-Outs), Ancillary Terminal Blocks and Interconnecting Units up to 100 A Rating, for Power Supplies to Buildings
A description is not available for this item.

References

Advertisement