ISO 5006
Earth-moving machinery - Operator's field of view - Test method and performance criteria
| Organization: | ISO |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies a static test method for determining and evaluating the operator's visibility on a rectangular 1 m boundary close around the machine and on a 12 m visibility test circle.
This International Standard applies to the earth-moving machines listed in Table 1 and as defined in ISO 6165 that have a specific seated operator's position. For machines not listed in Table 1, including larger machines, derivative earth-moving machines and other types of earth-moving machines, the visibility test procedures can be used - see 10.4.
It applies to earth-moving machines for operation on work sites and for travelling on public roads.
This International Standard provides visibility performance criteria for machines up to a maximum operating mass (see ISO 6016) depending on the type of machine family (see Table 1).
Document History