BSI - BS EN ISO 14713-2
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2010 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Metallic coatings): | 25.220.40 |
Document History
February 29, 2020
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing
A description is not available for this item.
January 31, 2020
Zinc coatings — Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing
A description is not available for this item.
BS EN ISO 14713-2
February 28, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing
A description is not available for this item.