BSI - BS EN ISO 14713-2

Zinc coatings — Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing

inactive
Buy Now
Organization: BSI
Publication Date: 31 January 2020
Status: inactive
Page Count: 30
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40

Document History

February 29, 2020
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing
A description is not available for this item.
BS EN ISO 14713-2
January 31, 2020
Zinc coatings — Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing
A description is not available for this item.
February 28, 2010
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures Part 2: Hot dip galvanizing
A description is not available for this item.

References

Advertisement