ITU-T Z.166
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
| Organization: | ITU-T |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 306 |
scope:
This Recommendation specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 Control Interfaces provide a standardized adaptation for management, test component handling and encoding/decoding of a test system to a particular test platform. This Recommendation defines the interfaces as a set of operations independent of a target language.
The interfaces are defined to be compatible with the TTCN-3 standards (see clause 2). The interface definition uses the CORBA Interface Definition Language (IDL) to specify the TCI completely. Clauses 8 and 9 present language mappings for this abstract specification to the target languages Java and ANSI C. A summary of the IDL-based interface specification is provided in Annex A.
Document History