ITU-T - Z.166

Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)

inactive
Organization: ITU-T
Publication Date: 1 October 2022
Status: inactive
Page Count: 8
scope:

Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component handling and encoding/decoding of a test system to a particular test platform. The present document defines the interfaces as a set of operations independent of a target language.

The interfaces are defined to be compatible with the TTCN-3 standard (see clause 2 of [ETSI ES 201 873-6 V4.13.1]). The interface definition uses the CORBA interface definition language (IDL) to specify the TCI completely. Clauses 8, 9, 10, 11 and 12 of [ETSI ES 201 873-6 V4.13.1] present language mappings for this abstract specification to the target languages Java, ANSI C, C++, XML and C#. A summary of the IDL-based interface specification is provided in Annex A of [ETSI ES 201 873-6 V4.13.1].

Document History

October 1, 2023
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component...
Z.166
October 1, 2022
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component...
October 1, 2020
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component...
October 1, 2019
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component...
October 1, 2018
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component...
October 1, 2017
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
This Recommendation specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component handling...
October 1, 2016
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component...
October 1, 2015
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces (TCI) provide a standardized adaptation for management, test...
November 1, 2014
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces (TCI) provide a standardized adaptation for management, test...
July 1, 2013
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
Recommendation ITU-T Z.166 specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 Control Interfaces provide a standardized adaptation for management, test component...
May 1, 2012
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
This Recommendation specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 control interfaces provide a standardized adaptation for management, test component handling...
March 1, 2011
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
This Recommendation specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 Control Interfaces provide a standardized adaptation for management, test component handling...
November 1, 2007
Testing and Test Control Notation version 3: TTCN-3 control interface (TCI)
This Recommendation specifies the control interfaces for TTCN-3 test system implementations. The TTCN-3 Control Interfaces provide a standardized adaptation for management, test component handling...

References

Advertisement