CTA-775.1
Web Enhanced DTV 1394 Interface Specification
| Organization: | CTA |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 71 |
scope:
This EIA-775.1 standard includes mechanisms to allow a source of MPEG service, such as a cable or terrestrial set-top box, digital VCR, or DTV to utilize the MPEG decoding and display capabilities in a DTV. A control means using web and Internet protocols is the main feature of this standard. It enables user control of remote appliances via another appliance's (e.g., DTV or PC) web browser graphical user interface (GUI). The controlled service (e.g., MPEG source) passes requested GUI data to the DTV for presentation typically over the decoded video.
The control graphics, typically designed in to the controlled appliance, may utilize any content design up to and including the full capability of the specified technology. Thus the specification describes the minimum capability of the EIA-775.1 browser. A DTV browser may have more capability for world-wide web surfing, E-Commerce or Enhanced TV applications but that is out of scope for this EIA-775.1 specification.
The requirements of this standard are in addition to and complement EIA-775A; all devices compliant with EIA-775.1 shall also comply with EIA-775A.
Document History