ITU-T - Y.2007
(Pre-Published) NGN capability set 2
| Organization: | ITU-T |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 37 |
scope:
This Recommendation gives a description of NGN capability set 2 in terms of the overall requirements and a high-level overview of the functional features that are supported. This Recommendation also lists ITU-T Recommendations relevant to NGN capability set 2.
To fulfill the general objectives and principles of the NGN identified in [ITU-T Y.2001] and [ITUT Y.2011], the present Recommendation focuses on key capabilities whilst ensuring that the general and long-term architectural direction of the NGN is maintained to be as flexible as possible to allow future enhancements.
Document History