DS/EN 12350-3
Testing fresh concrete – Part 3: Vebe test
inactive
| Organization: | DS |
| Publication Date: | 3 April 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds 63 mm. If the Vebe time is less than 5 s or more than 30 s, the concrete has a consistency for which the Vebe test is unsuitable.
Document History
June 24, 2019
Testing fresh concrete – Part 3: Vebe test
This document specifies a method for determining the consistency of fresh concrete by means of the Vebe time. The test is suitable for specimens having a declared value of D of the coarsest fraction...
DS/EN 12350-3
April 3, 2009
Testing fresh concrete – Part 3: Vebe test
This European Standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds...
December 23, 1999
Testing fresh concrete - Part 3: Vebe test
This standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time. It is not applicable to concrete of which the maximum size of aggregate exceeds 63 mm. If...
Testing fresh concrete – Part 3: Vebe test
This document specifies a method for determining the consistency of fresh concrete by means of the Vebe time. The test is suitable for specimens having a declared value of D of the coarsest fraction...
Testing fresh concrete - Part 3: Vebe test
This European Standard specifies a method for determining the consistency of fresh concrete by means of the Vebe time.
It is not applicable to concrete of which the maximum size of aggregate exceeds...