IEC 60081
AMENDMENT 4 Double-capped fluorescent lamps – Performance specifications
| Organization: | IEC |
| Publication Date: | 1 February 2010 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies the performance requirements for double-capped fluorescent lamps for general lighting service.
The requirements of this standard relate only to type testing. Conditions of compliance, including methods of statistical assessment, are under consideration.
The following lamp types and modes of operation are included:
a) lamps having preheated cathodes, designed for operation on a.c. mains frequencies with the use of a starter, and additionally operating on high frequency;
b) lamps having preheated high-resistance cathodes, designed for operation on a.c. mains frequencies without the use of a starter (starterless), and additionally operating on high frequency;
c) lamps having preheated low-resistance cathodes, designed for operation on a.c. mains frequencies without the use of a starter (starterless), and additionally operating on high frequency;
d) lamps having preheated cathodes, designed for operation on high frequency;
e) lamps having non-preheated cathodes, designed for operation on a.c. mains frequencies;
f) lamps having non-preheated cathodes, designed for operation on high frequency.
Document History