DIN EN ISO 5404
Leather - Physical test methods - Determination of the water resistance of heavy leathers (ISO/DIS 5404/IUP 11:2010); German version prEN ISO 5404:2010)
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
March 1, 2012
Leather - Physical test methods - Determination of water resistance of heavy leathers (ISO 5404:2011); German version EN ISO 5404:2011
Diese Internationale Norm legt ein Verfahren zur Bestimmung der Wasserdichtigkeit von schwerem Leder fest. Das Verfahren erlaubt bei Bedarf die Bestimmung der Durchdringungszeit, der Wasseraufnahme,...
DIN EN ISO 5404
February 1, 2010
Leather - Physical test methods - Determination of the water resistance of heavy leathers (ISO/DIS 5404/IUP 11:2010); German version prEN ISO 5404:2010)
A description is not available for this item.
October 1, 2003
Leather - Physical and mechanical tests - Determination of the water resistance of heavy leathers (ISO 5404:2002); German version EN ISO 5404:2002
A description is not available for this item.