DIN EN ISO 5404

Leather - Physical and mechanical tests - Determination of the water resistance of heavy leathers (ISO 5404:2002); German version EN ISO 5404:2002

inactive
Organization: DIN
Publication Date: 1 October 2003
Status: inactive
Page Count: 12
ICS Code (Leather and furs): 59.140.30

Document History

March 1, 2012
Leather - Physical test methods - Determination of water resistance of heavy leathers (ISO 5404:2011); German version EN ISO 5404:2011
Diese Internationale Norm legt ein Verfahren zur Bestimmung der Wasserdichtigkeit von schwerem Leder fest. Das Verfahren erlaubt bei Bedarf die Bestimmung der Durchdringungszeit, der Wasseraufnahme,...
February 1, 2010
Leather - Physical test methods - Determination of the water resistance of heavy leathers (ISO/DIS 5404/IUP 11:2010); German version prEN ISO 5404:2010)
A description is not available for this item.
DIN EN ISO 5404
October 1, 2003
Leather - Physical and mechanical tests - Determination of the water resistance of heavy leathers (ISO 5404:2002); German version EN ISO 5404:2002
A description is not available for this item.
Advertisement