DS/EN 60068-2-38
Environmental testing – Part 2-38: Tests – Test Z/AD: Composite temperature/humidity cyclic test
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Environmental testing): | 19.040 |
scope:
IEC 60068-2-38 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects of high temperature/humidity
Document History
DS/EN 60068-2-38
December 1, 2009
Environmental testing – Part 2-38: Tests – Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects...
October 31, 2001
Environmental testing - Part 2: Tests - Test Z/AD: Composite temperature/humidity cyclic test
The object of this standard is to provide a composite test procedure, primarily intended for component type specimen, to determine in an accelerated manner the resistance of specimens to the...
Environmental testing -- Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
To provide a composite test procedure, primarily intended for component type specimen, to determine in an accelerated manner the resistance of specimens to the deteriorative effects of high...
Environmental testing -- Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects...