DS/EN 60068-2-38

Environmental testing - Part 2: Tests - Test Z/AD: Composite temperature/humidity cyclic test

inactive
Organization: DS
Publication Date: 31 October 2001
Status: inactive
Page Count: 18
ICS Code (Environmental testing): 19.040
scope:

The object of this standard is to provide a composite test procedure, primarily intended for component type specimen, to determine in an accelerated manner the resistance of specimens to the deteriorative effects of high temperature/humidity and cold conditions.

Document History

December 1, 2009
Environmental testing – Part 2-38: Tests – Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects...
DS/EN 60068-2-38
October 31, 2001
Environmental testing - Part 2: Tests - Test Z/AD: Composite temperature/humidity cyclic test
The object of this standard is to provide a composite test procedure, primarily intended for component type specimen, to determine in an accelerated manner the resistance of specimens to the...
Environmental testing -- Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
To provide a composite test procedure, primarily intended for component type specimen, to determine in an accelerated manner the resistance of specimens to the deteriorative effects of high...
Environmental testing -- Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects...
Advertisement