NPFC - MIL-DTL-2/1

VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 2010
Status: inactive
Page Count: 3
intended Use:

The valves covered by this specification sheet are intended for use with acetylene cylinders having a 0.75-inch inlet connection.

Document History

MIL-DTL-2/1
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with acetylene cylinders having a 0.75-inch inlet connection.
September 29, 2006
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with acetylene cylinders having a 0.75-inch inlet connection.
September 25, 2002
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with acetylene cylinders having a 0.75-inch inlet connection.
June 9, 1995
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
February 18, 1981
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
September 9, 1970
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
Advertisement