NPFC - MIL-V-2/1

VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 9 September 1970
Status: inactive
Page Count: 2

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with acetylene cylinders having a 0.75-inch inlet connection.
September 29, 2006
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with acetylene cylinders having a 0.75-inch inlet connection.
September 25, 2002
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with acetylene cylinders having a 0.75-inch inlet connection.
June 9, 1995
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
February 18, 1981
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
MIL-V-2/1
September 9, 1970
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: ACETYLENE, OUTLET 510, INLET 0.75 INCH (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
A description is not available for this item.
Advertisement