DOD - DESC-DWG-85141
DELAY LINE, THREE DELAY LINE UNITS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 22 February 2010 |
| Status: | active |
| Page Count: | 9 |
scope:
This drawing describes the requirements for a family of active, 14-pin delay lines with three delay line units per package.
intended Use:
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History
DESC-DWG-85141
February 22, 2010
DELAY LINE, THREE DELAY LINE UNITS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 1, 1993
DELAY LINE, ACTIVE, THREE DELAY UNITS, 14-PIN DIP COMPATIBLE, TTL COMPATIBLE
This drawing describes the requirements for a family of active, 14-pin delay lines with three delay units per package.
The complete PIN shall be as shown in the following example:
April 22, 1986
DELAY LINE, ACTIVE, THREE DELAY UNITS, 14-PIN DIP COMPATIBLE, TTL COMPATIBLE
A description is not available for this item.