DOD - DESC-DWG-85141

DELAY LINE, ACTIVE, THREE DELAY UNITS, 14-PIN DIP COMPATIBLE, TTL COMPATIBLE

inactive
Buy Now
Organization: DOD
Publication Date: 1 March 1993
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for a family of active, 14-pin delay lines with three delay units per package.

The complete PIN shall be as shown in the following example:

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

February 22, 2010
DELAY LINE, THREE DELAY LINE UNITS, 14 PIN DIP COMPATIBLE, TTL INTERFACED
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-85141
March 1, 1993
DELAY LINE, ACTIVE, THREE DELAY UNITS, 14-PIN DIP COMPATIBLE, TTL COMPATIBLE
This drawing describes the requirements for a family of active, 14-pin delay lines with three delay units per package. The complete PIN shall be as shown in the following example:
April 22, 1986
DELAY LINE, ACTIVE, THREE DELAY UNITS, 14-PIN DIP COMPATIBLE, TTL COMPATIBLE
A description is not available for this item.

References

Advertisement