DSF/FprEN 50386
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.
Document History
August 29, 2013
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
October 28, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
November 19, 2002
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This standard is applicable to ceramic insulated bushings for rated voltages up to 1000 V, rated currents from 250 A up to 5000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled...
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
DSF/FprEN 50386
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...