DS/EN 50386

Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 October 2010
Status: active
Page Count: 10
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.NOTE These bushings are suitable for operation at 1,1 kV in compliance with EN 50464-1.

Document History

August 29, 2013
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
DS/EN 50386
October 28, 2010
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
November 19, 2002
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This standard is applicable to ceramic insulated bushings for rated voltages up to 1000 V, rated currents from 250 A up to 5000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled...
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
This European Standard is applicable to ceramic insulated bushings for rated voltages up to 1 000 V, rated currents from 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating...
Advertisement