ISO 10209-2
Technical Product Documentation - Vocabulary - Part 2: Terms Relating to Projection Methods
| Organization: | ISO |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Technical drawings in general): | 01.100.01 |
scope:
This part of ISO 10209 establishes and defines terms relating to projection methods used in technical product documentation covering all fields of application.
NOTES
1 Terms which are defined elsewhere in this part of ISO 10209 are shown in italics.
2 In addition to terms and definitions used in two of the three official ISO languages (English and French), this part of ISO 10209 gives the equivalent terms in the German, Italian and Swedish languages in annex A; these are published under the responsibility of the member bodies for Germany (DIN), Italy (UNI) and Sweden (SIS). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.
Document History