JSA - JIS A 0101

Construction drawings for civil engineering

active, Most Current
Buy Now
Organization: JSA
Publication Date: 28 August 2012
Status: active
Page Count: 69
ICS Code (Civil engineering in general): 93.010
ICS Code (Construction drawings): 01.100.30
scope:

This Standard specifies construction drawings for the civil engIneerIng used for proposing, investigating, planning, designing, manufacturing, constructing, maintaining and managing of the infrastructure itself or civil structures constituting it.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 128-23 : 1999 Technical drawings - General principles of presentation - Part 23 : Lines on construction drawings

ISO 3766 : 2003 Construction drawings - Simplified representation of concrete reinforcement

ISO 5261 : 1995 Technical drawings - Simplified representation of bars and profile sections

ISO 5845-1 : 1995 Technical drawings - Simplified representation of the assembly of parts with fasteners - Part 1 : General principles

ISO 6284 : 1996 Construction drawings - Indication of limit deviations

ISO 9431 : 1990 Construction drawings - Spaces for drawing and for text, and title blocks on drawing sheets

ISO 11091 : 1994 Construction drawings - Landscape drawing practice (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS A 0101
August 28, 2012
Construction drawings for civil engineering
This Standard specifies construction drawings for the civil engIneerIng used for proposing, investigating, planning, designing, manufacturing, constructing, maintaining and managing of the...
May 28, 2003
General rules for civil engineering drawings
This Standard specifies the common and basic matters concerning the civil engineering drawings used for proposing, investigating, planning, designing, manufacturing, constructing, maintaining and...

References

Advertisement