JSA - JIS A 0101
General rules for civil engineering drawings
| Organization: | JSA |
| Publication Date: | 28 May 2003 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Civil engineering in general): | 93.010 |
| ICS Code (Construction drawings): | 01.100.30 |
scope:
This Standard specifies the common and basic matters concerning the civil engineering drawings used for proposing, investigating, planning, designing, manufacturing, constructing, maintaining and managing facilities of the social infrastructure itself or its constructed structures.
Remarks : The International Standards corresponding to this Standard are as follows:
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.
IS0 128-23 : 1999 Technical drawings-General principles of presentation - Part 23 : Lines on construction drawings (MOD)
IS0 3766 : 1995 Construction drawings - Simplified representation of concrete reinforcement (MOD)
IS0 4066 : 1994 Construction drawings - Bar scheduling (MOD)
IS0 5261 : 1995 Technical drawings - Simplified representation of bars and profile sections (MOD)
IS0 5845-1 : 1995 Technical drawings - Simplified representation of the assembly of parts with fasteners - Part 1 : General principles (MOD)
IS0 6284 ; 1996 Construction drawings - Indication of limit deviations (MOD)
IS0 9431 : 1990 Construction drawings - Spaces for drawing and for text, and title blocks on drawing sheets (MOD)
IS0 11091 : 1994 Construction drawings - Landscape drawing practice (MOD)
Document History