MODUK - DEF STAN 02-607

Guide to the Design of a Medium Voltage Distribution System in HM Surface Ships and Submarines

inactive
Organization: MODUK
Publication Date: 6 July 2001
Status: inactive
Page Count: 98
scope:

This Naval Engineering Standard (NES) provides guidance for the design and operation of Medium Voltage (MV) ac electrical power systems for HM Surface Ships and Submarines.

NOTE: MV is defined as any ac voltage between 1 kV and 15 kV.

This NES covers similar requirements to those of NES 532. Detailed requirements which are the same as those for Low Voltage (Lv> systems are not duplicated in this NES. Therefore this NES must be applied in conjunction with NES 532.

This NES must also be applied in conjunction with the Statement of Technical Requirements (STR) for any given project. This NES will provide guidance and technical requirements and the STR will include additional technical requirements.

Similarly, the STR will state the applicability of the various general standards and specifications such as DEF STAN 59-41 for Electromagnetic Compatibility (EMC) limits and NES 1004 for environmental conditions.

Document History

January 11, 2013
Design of High Voltage Electrical Power Systems for HM Ships, Submarines and The Royal Fleet Auxiliary
General This standard applies to the HV electrical system onboard Royal Navy & Royal Fleet Auxiliary vessels. By definition the electrical system comprises all equipment for the production,...
February 29, 2008
Design of High Voltage Electrical Power Systems for HM Ships, Submarines and The Royal Fleet Auxiliary
General This standard applies to the HV electrical system onboard Royal Navy & Royal Fleet Auxiliary vessels. By definition the electrical system comprises all equipment for the production,...
DEF STAN 02-607
July 6, 2001
Guide to the Design of a Medium Voltage Distribution System in HM Surface Ships and Submarines
This Naval Engineering Standard (NES) provides guidance for the design and operation of Medium Voltage (MV) ac electrical power systems for HM Surface Ships and Submarines. NOTE: MV is defined as...

References

Advertisement