GMKOREA EDS-T-7524

THE TEST METHOD OF NYLON HOSE USED FUEL SYSTEM

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 21
scope:

SCOPE AND TOLERANCE

It shall apply to the fuel system including components of fuel hose and quick connectors used for fuel supply and vapor ventilation.

For temperature range, it shall not exceed 115°C under intermittent conditions, and continuous temperature shall not be exceed more than 90°C

Unless otherwise specified, the permissible errors shall be kept at ±2°C for temperature, ±35 KPa for pressure, and ±5 mm for the length of test sample.

PURPOSE

This specification covers test procedure and requirements for nylon hose and coupling of fuel system used to supply liquid or gaseous fuel.

Document History

October 1, 2011
Test Method of Nylon Hose Coupling Used Fuel System
SCOPE AND TOLERANCE It shall apply to the fuel system including components of fuel hose and quick connectors used for fuel supply and vapor ventilation. For temperature range, it shall not exceed...
GMKOREA EDS-T-7524
June 19, 2006
THE TEST METHOD OF NYLON HOSE USED FUEL SYSTEM
SCOPE AND TOLERANCE It shall apply to the fuel system including components of fuel hose and quick connectors used for fuel supply and vapor ventilation. For temperature range, it shall not exceed...

References

Advertisement