GMKOREA EDS-T-7012

TEST FLUID

inactive
Buy Now
Organization: GMKOREA
Publication Date: 19 June 2006
Status: inactive
Page Count: 2
scope:

For testing the fluid resistance of metallic, plastics, elastomers, inorganic and organic coatings, self adhesive films etc., which, in service, are likely to come into contact with petroleum based fluids. The test fluid is designed to have similar effects on these materials as service fluids.

PURPOSE

The specification specifies methods of manufacturing a mixture of toluene, iso-octane, di-isobutylene and ethanol.

Document History

July 1, 2011
Test Fluid
For testing the fluid resistance of metallic, plastics, elastomers, inorganic and organic coatings, self adhesive films etc., which, in service, are likely to come into contact with petroleum based...
GMKOREA EDS-T-7012
June 19, 2006
TEST FLUID
For testing the fluid resistance of metallic, plastics, elastomers, inorganic and organic coatings, self adhesive films etc., which, in service, are likely to come into contact with petroleum based...

References

Advertisement