GMKOREA EDS-T-7012

Test Fluid

inactive, Most Current
Buy Now
Organization: GMKOREA
Publication Date: 1 July 2011
Status: inactive
Page Count: 3
scope:

For testing the fluid resistance of metallic, plastics, elastomers, inorganic and organic coatings, self adhesive films etc., which, in service, are likely to come into contact with petroleum based fluids. The test fluid is designed to have similar effects on these materials as service fluids.

PURPOSE

The specification specifies methods of manufacturing a mixture of toluene, iso-octane, di-isobutylene and ethanol.

Document History

GMKOREA EDS-T-7012
July 1, 2011
Test Fluid
For testing the fluid resistance of metallic, plastics, elastomers, inorganic and organic coatings, self adhesive films etc., which, in service, are likely to come into contact with petroleum based...
June 19, 2006
TEST FLUID
For testing the fluid resistance of metallic, plastics, elastomers, inorganic and organic coatings, self adhesive films etc., which, in service, are likely to come into contact with petroleum based...

References

Advertisement