ITU-T K.80

EMC requirements for telecommunication network equipment (1 GHz-6 GHz)

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 July 2009
Status: active
Page Count: 12
scope:

This Recommendation is applicable to telecommunication equipment and considers electromagnetic emission and immunity phenomena at frequencies between 1 GHz and 6 GHz.

EMC emission phenomena below 1 GHz are covered by [ITU-T K.48] and [ITU-T K.76].

EMC immunity phenomena below 2 GHz are covered by [ITU-T K.48] and [ITU-T K.76].

Document History

November 1, 2022
Electromagnetic compatibility requirements for telecommunication network equipment in the frequency range 1 GHz-40 GHz
This Recommendation applies to all types of telecommunication equipment and considers electromagnetic radiated emission and immunity phenomena at frequencies between 1 GHz and 40 GHz. This...
ITU-T K.80
July 1, 2009
EMC requirements for telecommunication network equipment (1 GHz-6 GHz)
This Recommendation is applicable to telecommunication equipment and considers electromagnetic emission and immunity phenomena at frequencies between 1 GHz and 6 GHz. EMC emission phenomena below 1...

References

Advertisement