ITU-T - K.80

Electromagnetic compatibility requirements for telecommunication network equipment in the frequency range 1 GHz-40 GHz

active, Most Current
Organization: ITU-T
Publication Date: 1 November 2022
Status: active
Page Count: 16
scope:

This Recommendation applies to all types of telecommunication equipment and considers electromagnetic radiated emission and immunity phenomena at frequencies between 1 GHz and 40 GHz. This Recommendation describes general electromagnetic compatibility (EMC) requirements above 1 GHz. Specific EMC product Recommendations for telecommunication equipment take precedence over this Recommendation. Therefore, this Recommendation applies when no specific product EMC Recommendations are available.

EMC phenomena below 1 GHz are covered by product Recommendations such as [ITU-T K.136] and [ITU-T K.137].

Document History

K.80
November 1, 2022
Electromagnetic compatibility requirements for telecommunication network equipment in the frequency range 1 GHz-40 GHz
This Recommendation applies to all types of telecommunication equipment and considers electromagnetic radiated emission and immunity phenomena at frequencies between 1 GHz and 40 GHz. This...
July 1, 2009
EMC requirements for telecommunication network equipment (1 GHz-6 GHz)
This Recommendation is applicable to telecommunication equipment and considers electromagnetic emission and immunity phenomena at frequencies between 1 GHz and 6 GHz. EMC emission phenomena below 1...

References

Advertisement