GMKOREA EDS-T-7006
DETERMINATION OF COMPATIBITY OF DIFFERENT MATERIALS
inactive
Buy Now
| Organization: | GMKOREA |
| Publication Date: | 19 June 2006 |
| Status: | inactive |
| Page Count: | 8 |
scope:
PURPOSE
The purpose of this standard is to determine the compatibility of materials which are in contact with each other during use, through the surface staining and the changes of the properties which are physical, chemical or defined on drawings.
Document History
July 1, 2011
Determination of Compatibility of Different Material in Contact
PURPOSE
The purpose of this standard is to determine the compatibility of materials which are in contact with each other during use, through the surface staining and the changes of the properties...
GMKOREA EDS-T-7006
June 19, 2006
DETERMINATION OF COMPATIBITY OF DIFFERENT MATERIALS
PURPOSE
The purpose of this standard is to determine the compatibility of materials which are in contact with each other during use, through the surface staining and the changes of the properties...