DSF/FprEN 62442-1

Energy performance of lamp control gear -- Part 1: Control gear for fluorescent lamps - Method of measurement to dertermine the total input power of control gear circuits and the efficiency of the control gear

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Other standards related to lamps): 29.140.99
scope:

This International Standard defines a measurement and calculation method of the total input power for control gear - lamp circuits when operating with their associated fluorescent lamp(s). The calculation method for the efficiency of the lamp control gear is also defined. This International Standard applies to electrical control gear - lamp circuits comprised solely, the control gear and the lamp(s) for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. NOTE: Requirements for testing individual control gear during production are not included. It specifies the measurement method for the total input power and the calculation method of the control gear efficiency for all control gear used for domestic and normal commercial purposes operating with the following fluorescent lamps: - linear fluorescent lamps; - single ended (compact) fluorescent lamps; - other general purpose fluorescent lamps. This International Standard does not apply to: - control gear which form an integral part of the lamp; - controllable wire-wound magnetic control gear; - luminaires, which rely on additional optical performance aspects.

Document History

October 9, 2017
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
Addition of Common Modifications and Annex ZZ for the ERP
June 25, 2012
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear . lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
January 5, 2012
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear . lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
Addition of Common Modifications and Annex ZZ for the ERP
DSF/FprEN 62442-1
Energy performance of lamp control gear -- Part 1: Control gear for fluorescent lamps - Method of measurement to dertermine the total input power of control gear circuits and the efficiency of the control gear
This International Standard defines a measurement and calculation method of the total input power for control gear - lamp circuits when operating with their associated fluorescent lamp(s). The...
Energy performance of lamp controlgear -- Part 1: Controlgear for fluorescent lamps - Method of measurement to dertermine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear . lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
Advertisement