DS/EN 62442-1/AC

Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear

inactive
Organization: DS
Publication Date: 25 June 2012
Status: inactive
Page Count: 6
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear . lamp circuits when operating with their associated fluorescent lamp(s). The calculation method for the efficiency of the lamp controlgear is also defined. This International Standard applies to electrical controlgear lamp circuits consisting only of the controlgear and the lamp(s). It is intended for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. NOTE - Requirements for testing individual controlgear during production are not included. It specifies the measurement method for the total input power and the calculation method of the controlgear efficiency for all controlgear used for domestic and normal commercial purposes operating with the following fluorescent lamps: - linear fluorescent lamps; - single-ended (compact) fluorescent lamps; - other general purpose fluorescent lamps. This International Standard does not apply to: - controlgear which form an integral part of the lamp; - controllable wire-wound magnetic controlgear; - luminaires, which rely on additional optical performance aspects.

Document History

October 9, 2017
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
Addition of Common Modifications and Annex ZZ for the ERP
DS/EN 62442-1/AC
June 25, 2012
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear . lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
January 5, 2012
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear . lamp circuits when operating with their associated fluorescent lamp(s). The calculation...
Energy performance of lamp controlgear – Part 1: Controlgear for fluorescent lamps – Method of measurement to determine the total input power of controlgear circuits and the efficiency of the controlgear
Addition of Common Modifications and Annex ZZ for the ERP
Energy performance of lamp control gear -- Part 1: Control gear for fluorescent lamps - Method of measurement to dertermine the total input power of control gear circuits and the efficiency of the control gear
This International Standard defines a measurement and calculation method of the total input power for control gear - lamp circuits when operating with their associated fluorescent lamp(s). The...
Energy performance of lamp controlgear -- Part 1: Controlgear for fluorescent lamps - Method of measurement to dertermine the total input power of controlgear circuits and the efficiency of the controlgear
This part of IEC 62442 defines a measurement and calculation method of the total input power for controlgear . lamp circuits when operating with their associated fluorescent lamp(s). The calculation...

References

Advertisement