FORD ESB-M2A125-A

ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6) ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 15 February 2010
Status: active
Page Count: 3
scope:

The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.

Document History

FORD ESB-M2A125-A
February 15, 2010
ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.
September 12, 2003
ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.
May 29, 1986
ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6)
1. SCOPE The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.

References

Advertisement