FORD ESB-M2A125-A

ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 12 September 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.

Document History

February 15, 2010
ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.
FORD ESB-M2A125-A
September 12, 2003
ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.
May 29, 1986
ALUMINUM, EXTRUSION AND SHEET ALLOY (SAE AA 7129-T6)
1. SCOPE The material defined by this specification can be either an extruded or sheet product, heat treatable aluminum alloy, SAE AA 7129.

References

Advertisement