FORD WSK-M4D675-A
ETHYLENE VINYL ACETATE (EVAC) FOAM CROSSLINKED, CLOSED CELL, 30 kg/m³ ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 8 January 2010 |
| Status: | active |
| Page Count: | 2 |
scope:
The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.
Document History
FORD WSK-M4D675-A
January 8, 2010
ETHYLENE VINYL ACETATE (EVAC) FOAM CROSSLINKED, CLOSED CELL, 30 kg/m³ ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.
November 11, 2005
ETHYLENE VINYL ACETATE (EVAC) FOAM CROSSLINKED, CLOSED CELL, 30 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.
May 30, 1996
ETHYLENE VINYL ACETATE (EVAC) FOAM, CROSSLINKED, CLOSED CELL, 30 KG/M3
1. SCOPE The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.