FORD WSK-M4D675-A

ETHYLENE VINYL ACETATE (EVAC) FOAM CROSSLINKED, CLOSED CELL, 30 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 11 November 2005
Status: inactive
Page Count: 2
scope:

The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.

Document History

January 8, 2010
ETHYLENE VINYL ACETATE (EVAC) FOAM CROSSLINKED, CLOSED CELL, 30 kg/m³ ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.
FORD WSK-M4D675-A
November 11, 2005
ETHYLENE VINYL ACETATE (EVAC) FOAM CROSSLINKED, CLOSED CELL, 30 KG/M3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.
May 30, 1996
ETHYLENE VINYL ACETATE (EVAC) FOAM, CROSSLINKED, CLOSED CELL, 30 KG/M3
1. SCOPE The material defined by this specification is a closed cell, crosslinked ethylene vinyl acetate foam with a nominal density of 30 kg/m3.

References

Advertisement