CEN - EN 12183

Manual wheelchairs - Requirements and test methods

inactive
Organization: CEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 50
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 100 kg.

It also specifies requirements and test methods for manual wheelchairs with electrically powered ancillary equipment.

This European Standard does not apply in total to:

- wheelchairs intended for special purposes, such as sports, showering or toileting; 

- custom-made wheelchairs;

- stand-up wheelchairs; and

- add-on power kits for the propulsion of manual wheelchairs.

NOTE 1 The application of this standard is limited to wheelchairs with a maximum occupant mass of 100 kg because the maximum mass of dummy specified in ISO 7176-11:1992 is 100 kg. Annex A (informative) provides guidance for construction of dummies of mass 125 kg and 150 kg. At the time of publication, a new edition of ISO 7176-11 was under development, including test dummies with masses above 100 kg.

NOTE 2 Requirements for electrically powered wheelchairs are specified in EN 12184

Document History

September 1, 2022
Manual wheelchairs - Requirements and test methods
This document specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not less than 25 kg and not greater than 250 kg, including — stand-up manual...
March 1, 2014
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 250 kg. It also specifies requirements and test methods...
EN 12183
September 1, 2009
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 100 kg. It also specifies requirements and test methods...
March 1, 1999
Manually Propelled Wheelchairs - Requirements and Test Methods
A description is not available for this item.

References

Advertisement