CEN - EN 12183

Manually Propelled Wheelchairs - Requirements and Test Methods

inactive
Organization: CEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 18
ICS Code (Health care technology): 11

Document History

September 1, 2022
Manual wheelchairs - Requirements and test methods
This document specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not less than 25 kg and not greater than 250 kg, including — stand-up manual...
March 1, 2014
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 250 kg. It also specifies requirements and test methods...
September 1, 2009
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 100 kg. It also specifies requirements and test methods...
EN 12183
March 1, 1999
Manually Propelled Wheelchairs - Requirements and Test Methods
A description is not available for this item.
Advertisement