IEC 61280-2-1

Fibre optic communication subsystem test procedures – Part 2-1: Digital systems – Receiver sensitivity and overload measurement

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2010
Status: active
Page Count: 18
ICS Code (Fibre optic systems in general): 33.180.01
scope:

Scope and object

This part of IEC 61280 describes the test procedures applicable to digital fibre optic communication and data systems.

The object of this test procedure is to measure the minimum and maximum optical powers required and allowed at the optical input port of a fibre optic system to ensure its operation within specified limits. Another objective is to verify that the guaranteed error performance is obtained at the minimum and the maximum optical input powers specified by the terminal equipment manufacturer.

It should be noted that the performance of fibre optic receivers may differ for different signal formats. It is therefore necessary to use the signal format that represents actual operating conditions.

Document History

IEC 61280-2-1
March 1, 2010
Fibre optic communication subsystem test procedures – Part 2-1: Digital systems – Receiver sensitivity and overload measurement
Scope and object This part of IEC 61280 describes the test procedures applicable to digital fibre optic communication and data systems. The object of this test procedure is to measure the minimum...
December 1, 1998
Fibre Optic Communication Subsystem Basic Test Procedures - Part 2-1: Test Procedures for Digital Systems - Receiver Sensitivity and Overload Measurement
A description is not available for this item.

References

Advertisement