CENELEC - EN IEC 62149-3
Fibre optic active components and devices - Performance standards - Part 3: Modulator-integrated laser diode transmitters for 40-Gbit/s fibre optic transmission systems
| Organization: | CENELEC |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62149 covers the performance specification for electroabsorption (EA) type optical modulators monolithically integrated with laser diodes for 40 Gbit/s fibre optic transmission systems. This document contains definitions for product performance requirements as well as a series of tests and measurements, for which clearly defined conditions, severities and pass/fail criteria are provided. The tests are intended to be run as an initial design verification to prove any product's ability to satisfy this document's requirements. This document is applicable for on-off keying modulation formats.
A product that has been shown to meet all the requirements of a performance standard can be declared as compliant with the performance standard but will then be controlled by a quality assurance program.
Document History