CEN - EN ISO 14713-2

Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing

inactive
Organization: CEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 26
ICS Code (Metal structures): 91.080.10
ICS Code (Metallic coatings): 25.220.40

Document History

January 1, 2020
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
This document gives guidelines and recommendations for the general principles of design appropriate to articles to be hot dip galvanized after fabrication (e.g. in accordance with ISO 1461) for the...
EN ISO 14713-2
December 1, 2009
Zinc coatings - Guidelines and recommendations for the protection against corrosion of iron and steel in structures - Part 2: Hot dip galvanizing
A description is not available for this item.

References

Advertisement