SNV - SN EN 10149-2

Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Technical delivery conditions for thermomechanically rolled steels

active, Most Current
Organization: SNV
Publication Date: 1 November 2013
Status: active
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming.

The grades are given in Table 1 (chemical composition) and Table 2 (mechanical properties) and are supplied in the thermomechanically rolled delivery condition as given in 7.2.

The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of:

- 1,5 mm to 20 mm for the steels which have a specified minimum yield strength of 315 MPa1) up to and including 460 MPa1);

- 1,5 mm to 16 mm for the steels which have a specified minimum yield strength of 500 MPa1) up to and including 700 MPa1); and

- from 2 mm up to 10 mm for the steels with a minimum yield stress in the range from 900 MPa1) to 960 MPa1).

1) 1 MPa = 1 N/mm2

Document History

SN EN 10149-2
November 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 2: Technical delivery conditions for thermomechanically rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...

References

Advertisement