ASD-STAN - PREN 2133
Aerospace series Cadmium plating of steels with specified tensile strength Less than or equal to 1 450 MPa, copper, copper alloys and nickel alloys
inactive
| Organization: | ASD-STAN |
| Publication Date: | 28 February 2010 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does not exceed 235 °C.
Document History
March 1, 2019
Aerospace series Cadmium plating of steels with specified tensile strength ≤ 1 450 MPa, copper, copper alloys and nickel alloys
This document specifies the electrolytic cadmium plating of parts and fasteners in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in...
PREN 2133
February 28, 2010
Aerospace series Cadmium plating of steels with specified tensile strength Less than or equal to 1 450 MPa, copper, copper alloys and nickel alloys
This standard specifies the electrolytic cadmium plating of parts in steel of tensile strength Rm (max.) ≤ 1 450 MPa, copper, copper alloys and nickel alloys, whose temperature in service does not...
November 30, 1995
Aerospace Series Cadmium Plating of Steels, with Maximum Specified Tensile Strength Equal to or Less Than 1 450 MPa, Copper, Copper Alloys and Nickel Alloys
A description is not available for this item.
January 1, 1981
Cadmium Plating of Steels with Maximum Specified Tensile Strength Less Than or Equal to 1450 MPa and Copper and Copper Alloys (C7/SC4/D)
A description is not available for this item.