ASD-STAN PREN 2481
Aerospace series Steel FE-PL2108 (36NiCrMo16) 1 250 MPa Less than or equal to Rm Less than or equal to 1 400 MPa Forgings De Less than or equal to 75 mm
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 28 February 2010 |
| Status: | active |
| Page Count: | 5 |
scope:
Introduction
This standard is part of the series of EN metallic material standards for aerospace applications. The general organization of this series is described in EN 4258.
This standard has been prepared in accordance with EN 4500-5.
Document History
ASD-STAN PREN 2481
February 28, 2010
Aerospace series Steel FE-PL2108 (36NiCrMo16) 1 250 MPa Less than or equal to Rm Less than or equal to 1 400 MPa Forgings De Less than or equal to 75 mm
Introduction
This standard is part of the series of EN metallic material standards for aerospace applications. The general organization of this series is described in EN 4258.
This standard has...
January 1, 1981
Steel FE-PL76 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1400 MPa Forgings De Less Than or Equal to 75 mm Aerospace Series
A description is not available for this item.