ASD-STAN - PREN 2481

Steel FE-PL76 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1400 MPa Forgings De Less Than or Equal to 75 mm Aerospace Series

inactive
Organization: ASD-STAN
Publication Date: 1 January 1981
Status: inactive
Page Count: 3

Document History

February 28, 2010
Aerospace series Steel FE-PL2108 (36NiCrMo16) 1 250 MPa Less than or equal to Rm Less than or equal to 1 400 MPa Forgings De Less than or equal to 75 mm
Introduction This standard is part of the series of EN metallic material standards for aerospace applications. The general organization of this series is described in EN 4258. This standard has...
PREN 2481
January 1, 1981
Steel FE-PL76 1250 MPa Less Than or Equal to Rm Less Than or Equal to 1400 MPa Forgings De Less Than or Equal to 75 mm Aerospace Series
A description is not available for this item.
Advertisement