FORD WSD-M2D378-A6

THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 66 DUROMETER A HARDNESS

inactive
Buy Now
Organization: FORD
Publication Date: 5 March 2001
Status: inactive
Page Count: 6
scope:

1. SCOPE:

The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses 66 and 76 having good long term resistance to heat at temperatures up to 125 °C. Being thermoplastic, the material will soften and creep at temperatures exceeding 165 °C. These materials provide low level fade resistance and have improved flow characteristics during injection molding.

Document History

August 31, 2016
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 66 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses 66 and 76 having good long term resistance to heat at temperatures up to 125...
November 22, 2004
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 66 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses 66 and 76 having good long term resistance to heat at temperatures up to 125...
FORD WSD-M2D378-A6
March 5, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 66 DUROMETER A HARDNESS
1. SCOPE: The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses 66 and 76 having good long term resistance to heat at temperatures...
May 26, 1993
THERMOPLASTIC ELASTOMER (TEO), POLYOLEFIN, EPDM RUBBER MODIFIED, 66 DUROMETER A HARDNESS
1. SCOPE: The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses 66 and 76 having good long term resistance to heat at temperatures...

References

Advertisement