FORD WSD-M2D378-A6
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED 66 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 22 November 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by these specifications are thermoplastic elastomers of nominal instantaneous Durometer A hardnesses 66 and 76 having good long term resistance to heat at temperatures up to 125 °C. Being thermoplastic, the material will soften and creep at temperatures exceeding 165 °C. These materials provide low level fade resistance and have improved flow characteristics during injection molding.
Document History