NPFC - MIL-DTL-2/73

VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 2010
Status: inactive
Page Count: 3
intended Use:

The valves covered by this specification sheet are intended for use with cylinders containing corrosive (basic) mixtures.

Document History

MIL-DTL-2/73
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders containing corrosive (basic) mixtures.
September 29, 2006
VALVE, CYLINDER, GAS: CORROSIVE (BASIC) MIXTURES, OUTLET 705 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing corrosive (basic) mixtures.
September 25, 2002
VALVE, CYLINDER, GAS: CORROSIVE (BASIC) MIXTURES, OUTLET 705 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing corrosive (basic) mixtures.
June 9, 1995
VALVE, CYLINDER, GAS: CORROSIVE (BASIC) MIXTURES, OUTLET 705 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...

References

Advertisement