NPFC - MIL-DTL-2/73

VALVE, CYLINDER, GAS: CORROSIVE (BASIC) MIXTURES, OUTLET 705 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 9 June 1995
Status: inactive
Page Count: 2
scope:

Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C)

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the valve described herein shall consist of this specification and the latest issue of MIL-DTL-2.

TYPE DESIGNATION: V73-705-0

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with cylinders containing corrosive (basic) mixtures.
September 29, 2006
VALVE, CYLINDER, GAS: CORROSIVE (BASIC) MIXTURES, OUTLET 705 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing corrosive (basic) mixtures.
September 25, 2002
VALVE, CYLINDER, GAS: CORROSIVE (BASIC) MIXTURES, OUTLET 705 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with cylinders containing corrosive (basic) mixtures.
MIL-DTL-2/73
June 9, 1995
VALVE, CYLINDER, GAS: CORROSIVE (BASIC) MIXTURES, OUTLET 705 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
Advertisement